Microsemi Corp. Interface - Interface - Telecom - MT9076BP1 MT9076BP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081011-MT9076BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 68-PLCC (24.23x24.23) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1081011-MT9076BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 68-PLCC (24.23x24.23) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9076BP1 - 1081011-MT9076BP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9076BP1
1081011-MT9076BP1
Interface - Interface - Telecom - MT9076BP1 1081011-MT9076BP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1081011-MT9076BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 68-PLCC (24.23x24.23) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1081011-MT9076BP1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 68-PLCC (24.23x24.23)
Purpose: Transceiver
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - MT9076BP1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9076BP1
Telecom Interface ICs MT9076BP1
Telecom Interface ICs Pb Free T1/E1/J13.3V SNGLE CHIPTRANSCVER

Telecom Interface ICs Pb Free T1/E1/J13.3V SNGLE CHIPTRANSCVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1081011-MT9076BP1 MT9076BP1
Product Name Interface - Interface - Telecom - MT9076BP1 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details