Microsemi Corp. Interface - Interface - Telecom - MT9076BB MT9076BB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041811-MT9076BB Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT9076 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Alternative Parts (Cross-Reference): DS3112+W; DS3141N+; DJLXT388LE.B2; TFRA84J131BL-3-DB; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041811-MT9076BB Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT9076 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Alternative Parts (Cross-Reference): DS3112+W; DS3141N+; DJLXT388LE.B2; TFRA84J131BL-3-DB; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9076BB - 041811-MT9076BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9076BB
041811-MT9076BB
Interface - Interface - Telecom - MT9076BB 041811-MT9076BB
Manufacturer: Microsemi Corporation Win Source Part Number: 041811-MT9076BB Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT9076 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (14x14) Purpose: Transceiver Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 85mA Alternative Parts (Cross-Reference): DS3112+W; DS3141N+; DJLXT388LE.B2; TFRA84J131BL-3-DB; Introduction Date: September 23, 2002 ECCN: EAR99 Country of Origin: Malaysia Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 041811-MT9076BB
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: MT9076
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (14x14)
Purpose: Transceiver
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 85mA
Alternative Parts (Cross-Reference): DS3112+W; DS3141N+; DJLXT388LE.B2; TFRA84J131BL-3-DB;
Introduction Date: September 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 041811-MT9076BB
Product Name Interface - Interface - Telecom - MT9076BB
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details