Microsemi Corp. Interface - Interface - Telecom - MT9075BPR1 MT9075BPR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144063-MT9075BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 68-PLCC Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 144063-MT9075BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 68-PLCC Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9075BPR1 - 144063-MT9075BPR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9075BPR1
144063-MT9075BPR1
Interface - Interface - Telecom - MT9075BPR1 144063-MT9075BPR1
Manufacturer: Microsemi Corporation Win Source Part Number: 144063-MT9075BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 68-PLCC Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 144063-MT9075BPR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 68-PLCC
Purpose: Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT9075BPR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9075BPR1
Telecom Interface ICs MT9075BPR1
Telecom Interface ICs Pb Free E1 Single Chip Transceiver

Telecom Interface ICs Pb Free E1 Single Chip Transceiver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 144063-MT9075BPR1 MT9075BPR1
Product Name Interface - Interface - Telecom - MT9075BPR1 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Power Switch ICs - 1464839P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Inverter - 74AHCT1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details