Microsemi Corp. Interface - Interface - Telecom - MT9075BL1 MT9075BL1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045064-MT9075BL1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045064-MT9075BL1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9075BL1 - 045064-MT9075BL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9075BL1
045064-MT9075BL1
Interface - Interface - Telecom - MT9075BL1 045064-MT9075BL1
Manufacturer: Microsemi Corporation Win Source Part Number: 045064-MT9075BL1 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045064-MT9075BL1
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-MQFP (14x20)
Purpose: Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT9075BL1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9075BL1
Telecom Interface ICs MT9075BL1
Telecom Interface ICs Pb Free E1 SINGLE CHIP TRANSCEIVER

Telecom Interface ICs Pb Free E1 SINGLE CHIP TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 045064-MT9075BL1 MT9075BL1
Product Name Interface - Interface - Telecom - MT9075BL1 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Power Switch ICs - 2291772 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers