Microsemi Corp. Interface Transceiver IC MT9075BL

Description
IC TXRX SGL E1 W/LIU 100MQFP Product overview: MT9075BL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9075BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TXRX SGL E1 W/LIU 100MQFP Product overview: MT9075BL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9075BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-MT9075BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT9075BL
Interface Transceiver IC 702-MT9075BL
IC TXRX SGL E1 W/LIU 100MQFP Product overview: MT9075BL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9075BL can be used for catalog matching and distributor lookup.

IC TXRX SGL E1 W/LIU 100MQFP Product overview: MT9075BL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9075BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MT9075BL - 208904-MT9075BL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9075BL
208904-MT9075BL
Interface - Interface - Telecom - MT9075BL 208904-MT9075BL
Manufacturer: Microsemi Corporation Win Source Part Number: 208904-MT9075BL Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 208904-MT9075BL
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-MQFP (14x20)
Purpose: Transceiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-MT9075BL 208904-MT9075BL
Product Name Interface Transceiver IC Interface - Interface - Telecom - MT9075BL
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900891P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details