Microsemi Corp. Interface - Interface - Telecom - MT9074APR1 MT9074APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790225-MT9074APR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 68-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Transceiver Family Name: MT9074 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): MT9074AL1; Introduction Date: September 19, 2002 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790225-MT9074APR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 68-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Transceiver Family Name: MT9074 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): MT9074AL1; Introduction Date: September 19, 2002 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9074APR1 - 790225-MT9074APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9074APR1
790225-MT9074APR1
Interface - Interface - Telecom - MT9074APR1 790225-MT9074APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790225-MT9074APR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 68-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Transceiver Family Name: MT9074 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): MT9074AL1; Introduction Date: September 19, 2002 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790225-MT9074APR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 68-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Transceiver
Family Name: MT9074
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): MT9074AL1;
Introduction Date: September 19, 2002
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT9074APR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9074APR1
Telecom Interface ICs MT9074APR1
Telecom Interface ICs Pb Free E1/T1/J1 SINGLE CHIP TRANSCEIV

Telecom Interface ICs Pb Free E1/T1/J1 SINGLE CHIP TRANSCEIV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 790225-MT9074APR1 MT9074APR1
Product Name Interface - Interface - Telecom - MT9074APR1 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Line Interface ICs - 1914263 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details