Microsemi Corp. Interface - Interface - Telecom - MT9074AL1 MT9074AL1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790224-MT9074AL1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Transceiver Family Name: MT9074 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 100-MQFP (14x20) Alternative Parts (Cross-Reference): MT9074AP1; MT9074APR1; Introduction Date: September 19, 2002 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790224-MT9074AL1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Transceiver Family Name: MT9074 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 100-MQFP (14x20) Alternative Parts (Cross-Reference): MT9074AP1; MT9074APR1; Introduction Date: September 19, 2002 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9074AL1 - 790224-MT9074AL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9074AL1
790224-MT9074AL1
Interface - Interface - Telecom - MT9074AL1 790224-MT9074AL1
Manufacturer: Microsemi Corporation Win Source Part Number: 790224-MT9074AL1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Transceiver Family Name: MT9074 Categories: Integrated Circuits (ICs) Operating Supply Current: 200mA Manufacturer Package: 100-MQFP (14x20) Alternative Parts (Cross-Reference): MT9074AP1; MT9074APR1; Introduction Date: September 19, 2002 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790224-MT9074AL1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-BQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Transceiver
Family Name: MT9074
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200mA
Manufacturer Package: 100-MQFP (14x20)
Alternative Parts (Cross-Reference): MT9074AP1; MT9074APR1;
Introduction Date: September 19, 2002
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT9074AL1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT9074AL1
Telecom Interface ICs MT9074AL1
Telecom Interface ICs Pb Free T1/E1/J1 SINGLE CHIP TRANSCEIVER

Telecom Interface ICs Pb Free T1/E1/J1 SINGLE CHIP TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 790224-MT9074AL1 MT9074AL1
Product Name Interface - Interface - Telecom - MT9074AL1 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Buffers - 1697236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Schmitt trigger buffer
Features RoHS
Package Type SOIC; Soic
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPB9329TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 44-SMD Module
Pins 44 #
View Details