Microsemi Corp. Interface - Interface - Telecom - MT9072AV MT9072AV

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 139046-MT9072AV Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 220-LBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 139046-MT9072AV Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 220-LBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9072AV - 139046-MT9072AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9072AV
139046-MT9072AV
Interface - Interface - Telecom - MT9072AV 139046-MT9072AV
Manufacturer: Microsemi Corporation Win Source Part Number: 139046-MT9072AV Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 220-LBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 139046-MT9072AV
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 220-LBGA (17x17)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT9072AV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT9072AV
Interface Transceiver IC 702-MT9072AV
IC FRAMER OCT T1/E1/J1 220BGA Product overview: MT9072AV from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9072AV can be used for catalog matching and distributor lookup.

IC FRAMER OCT T1/E1/J1 220BGA Product overview: MT9072AV from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9072AV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT9072AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT9072AV
Telecom MT9072AV
Telecom IC 220-LBGA (17x17)

Telecom IC 220-LBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 139046-MT9072AV 702-MT9072AV MT9072AV
Product Name Interface - Interface - Telecom - MT9072AV Interface Transceiver IC Telecom
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1900873P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details