Microsemi Corp. Interface - Interface - Telecom - MT9046ANR1 MT9046ANR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790223-MT9046ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: System Synchronizer Interface: T1 Part Status: Obsolete(EOL) Family Name: MT9046 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790223-MT9046ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: System Synchronizer Interface: T1 Part Status: Obsolete(EOL) Family Name: MT9046 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9046ANR1 - 790223-MT9046ANR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9046ANR1
790223-MT9046ANR1
Interface - Interface - Telecom - MT9046ANR1 790223-MT9046ANR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790223-MT9046ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: System Synchronizer Interface: T1 Part Status: Obsolete(EOL) Family Name: MT9046 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790223-MT9046ANR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: System Synchronizer
Interface: T1
Part Status: Obsolete(EOL)
Family Name: MT9046
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790223-MT9046ANR1
Product Name Interface - Interface - Telecom - MT9046ANR1
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898058 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Controllers - CG8989AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
SN54AC244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8755201VSA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers