Microsemi Corp. Interface - Interface - Telecom - MT9046AN1 MT9046AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041810-MT9046AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: System Synchronizer Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 041810-MT9046AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: System Synchronizer Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9046AN1 - 041810-MT9046AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9046AN1
041810-MT9046AN1
Interface - Interface - Telecom - MT9046AN1 041810-MT9046AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 041810-MT9046AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: System Synchronizer Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 1.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 041810-MT9046AN1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: System Synchronizer
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 1.8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 041810-MT9046AN1
Product Name Interface - Interface - Telecom - MT9046AN1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-BCM54980C1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details