Microsemi Corp. Interface - Interface - Telecom - MT9045ANR1 MT9045ANR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790222-MT9045ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Digital Phase Locked Loop Part Status: Obsolete(EOL) Family Name: MT9045 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790222-MT9045ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Digital Phase Locked Loop Part Status: Obsolete(EOL) Family Name: MT9045 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9045ANR1 - 790222-MT9045ANR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9045ANR1
790222-MT9045ANR1
Interface - Interface - Telecom - MT9045ANR1 790222-MT9045ANR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790222-MT9045ANR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Digital Phase Locked Loop Part Status: Obsolete(EOL) Family Name: MT9045 Categories: Integrated Circuits (ICs) Operating Supply Current: 50mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790222-MT9045ANR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Digital Phase Locked Loop
Part Status: Obsolete(EOL)
Family Name: MT9045
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): CX29702G-14; CX29701-14; DS26101N; CX29702-14;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790222-MT9045ANR1
Product Name Interface - Interface - Telecom - MT9045ANR1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
SN55110A Dual Line Driver - 5962-8754701DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Hex buffer with open-drain outputs - 74AHCT07APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details