Microsemi Corp. Interface - Interface - Telecom - MT9045AN1 MT9045AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130308-MT9045AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130308-MT9045AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9045AN1 - 130308-MT9045AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9045AN1
130308-MT9045AN1
Interface - Interface - Telecom - MT9045AN1 130308-MT9045AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 130308-MT9045AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 130308-MT9045AN1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 130308-MT9045AN1
Product Name Interface - Interface - Telecom - MT9045AN1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers