Microsemi Corp. Interface - Interface - Telecom - MT9044APR1 MT9044APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 136268-MT9044APR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 136268-MT9044APR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9044APR1 - 136268-MT9044APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9044APR1
136268-MT9044APR1
Interface - Interface - Telecom - MT9044APR1 136268-MT9044APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 136268-MT9044APR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 136268-MT9044APR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 136268-MT9044APR1
Product Name Interface - Interface - Telecom - MT9044APR1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details