Microsemi Corp. Interface - Interface - Telecom - MT9044AL1 MT9044AL1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790221-MT9044AL1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Digital Phase Locked Loop Part Status: Obsolete(EOL) Family Name: MT9044 Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): LXT362LE; LXT362QE; DJLXT362LE.A3; DJLXT362LE.A3 S E001; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790221-MT9044AL1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Digital Phase Locked Loop Part Status: Obsolete(EOL) Family Name: MT9044 Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): LXT362LE; LXT362QE; DJLXT362LE.A3; DJLXT362LE.A3 S E001; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9044AL1 - 790221-MT9044AL1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9044AL1
790221-MT9044AL1
Interface - Interface - Telecom - MT9044AL1 790221-MT9044AL1
Manufacturer: Microsemi Corporation Win Source Part Number: 790221-MT9044AL1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Digital Phase Locked Loop Part Status: Obsolete(EOL) Family Name: MT9044 Categories: Integrated Circuits (ICs) Operating Supply Current: 90mA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): LXT362LE; LXT362QE; DJLXT362LE.A3; DJLXT362LE.A3 S E001; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790221-MT9044AL1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-QFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Digital Phase Locked Loop
Part Status: Obsolete(EOL)
Family Name: MT9044
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90mA
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): LXT362LE; LXT362QE; DJLXT362LE.A3; DJLXT362LE.A3 S E001;
Introduction Date: July 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790221-MT9044AL1
Product Name Interface - Interface - Telecom - MT9044AL1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details