Microsemi Corp. Interface - Interface - Telecom - MT9044AL MT9044AL

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045062-MT9044AL Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-MQFP (10x10) Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045062-MT9044AL Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-MQFP (10x10) Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9044AL - 045062-MT9044AL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9044AL
045062-MT9044AL
Interface - Interface - Telecom - MT9044AL 045062-MT9044AL
Manufacturer: Microsemi Corporation Win Source Part Number: 045062-MT9044AL Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-MQFP (10x10) Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 90mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045062-MT9044AL
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-MQFP (10x10)
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT9044AL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT9044AL
Interface Transceiver IC 702-MT9044AL
IC SYNCHRONIZER T1/E1 44MQFP Product overview: MT9044AL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9044AL can be used for catalog matching and distributor lookup.

IC SYNCHRONIZER T1/E1 44MQFP Product overview: MT9044AL from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9044AL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045062-MT9044AL 702-MT9044AL
Product Name Interface - Interface - Telecom - MT9044AL Interface Transceiver IC
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907350 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS; Bus LVDS
Device Type Deserializer
Features RoHS
View Details
Power Switch ICs - 2587051 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers