Microsemi Corp. Interface - Interface - Telecom - MT9043AN1 MT9043AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045061-MT9043AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045061-MT9043AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9043AN1 - 045061-MT9043AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9043AN1
045061-MT9043AN1
Interface - Interface - Telecom - MT9043AN1 045061-MT9043AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 045061-MT9043AN1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045061-MT9043AN1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045061-MT9043AN1
Product Name Interface - Interface - Telecom - MT9043AN1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CP8666BT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers