Microsemi Corp. Interface - Interface - Telecom - MT9042CP1 MT9042CP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790220-MT9042CP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Digital Phase Locked Loop Family Name: MT9042 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MT9042CPR1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790220-MT9042CP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Digital Phase Locked Loop Family Name: MT9042 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MT9042CPR1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9042CP1 - 790220-MT9042CP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9042CP1
790220-MT9042CP1
Interface - Interface - Telecom - MT9042CP1 790220-MT9042CP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790220-MT9042CP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Digital Phase Locked Loop Family Name: MT9042 Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): MT9042CPR1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790220-MT9042CP1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Digital Phase Locked Loop
Family Name: MT9042
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60mA
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MT9042CPR1;
Introduction Date: July 19, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790220-MT9042CP1
Product Name Interface - Interface - Telecom - MT9042CP1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Controllers - ADM6996FCX-AD-R-1 - 1014747-ADM6996FCX-AD-R-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers