Microsemi Corp. Interface - Interface - Telecom - MT9041BPR1 MT9041BPR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142564-MT9041BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142564-MT9041BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9041BPR1 - 142564-MT9041BPR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9041BPR1
142564-MT9041BPR1
Interface - Interface - Telecom - MT9041BPR1 142564-MT9041BPR1
Manufacturer: Microsemi Corporation Win Source Part Number: 142564-MT9041BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Digital Phase Locked Loop Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 60mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 142564-MT9041BPR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC
Purpose: Digital Phase Locked Loop
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 142564-MT9041BPR1
Product Name Interface - Interface - Telecom - MT9041BPR1
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers