Microsemi Corp. 3.3V Interface Transceiver IC MT89L86AP1

Description
IC TDM/TSI SWITCH 512X256 44PLCC / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 3.3V 44-Pin PLCC Tube Product overview: MT89L86AP1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L86AP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TDM/TSI SWITCH 512X256 44PLCC / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 3.3V 44-Pin PLCC Tube Product overview: MT89L86AP1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L86AP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Interface Transceiver IC - 702-MT89L86AP1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
702-MT89L86AP1
3.3V Interface Transceiver IC 702-MT89L86AP1
IC TDM/TSI SWITCH 512X256 44PLCC / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 3.3V 44-Pin PLCC Tube Product overview: MT89L86AP1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L86AP1 can be used for catalog matching and distributor lookup.

IC TDM/TSI SWITCH 512X256 44PLCC / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 3.3V 44-Pin PLCC Tube Product overview: MT89L86AP1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L86AP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MT89L86AP1 - 790216-MT89L86AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT89L86AP1
790216-MT89L86AP1
Interface - Interface - Telecom - MT89L86AP1 790216-MT89L86AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 790216-MT89L86AP1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT89L86 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: 44-PLCC (16.51x16.51) Alternative Parts (Cross-Reference): MT89L86AP; MT89L86APR; MT89L86AN; MT89L86AN1; Introduction Date: July 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790216-MT89L86AP1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Family Name: MT89L86
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: 44-PLCC (16.51x16.51)
Alternative Parts (Cross-Reference): MT89L86AP; MT89L86APR; MT89L86AN; MT89L86AN1;
Introduction Date: July 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-MT89L86AP1 790216-MT89L86AP1
Product Name 3.3V Interface Transceiver IC Interface - Interface - Telecom - MT89L86AP1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Power Switch ICs - 216357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details