Microsemi Corp. Interface - Interface - Telecom - MT89L85APR1 MT89L85APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790215-MT89L85APR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT89L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 44-PLCC (16.51x16.51) Alternative Parts (Cross-Reference): 72V8985J; 72V8985JG8; 72V8985J8; 72V8985JG; Introduction Date: June 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790215-MT89L85APR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT89L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 44-PLCC (16.51x16.51) Alternative Parts (Cross-Reference): 72V8985J; 72V8985JG8; 72V8985J8; 72V8985JG; Introduction Date: June 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT89L85APR1 - 790215-MT89L85APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT89L85APR1
790215-MT89L85APR1
Interface - Interface - Telecom - MT89L85APR1 790215-MT89L85APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790215-MT89L85APR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Family Name: MT89L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 44-PLCC (16.51x16.51) Alternative Parts (Cross-Reference): 72V8985J; 72V8985JG8; 72V8985J8; 72V8985JG; Introduction Date: June 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790215-MT89L85APR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Family Name: MT89L85
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 44-PLCC (16.51x16.51)
Alternative Parts (Cross-Reference): 72V8985J; 72V8985JG8; 72V8985J8; 72V8985JG;
Introduction Date: June 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V Interface Transceiver IC - 702-MT89L85APR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
702-MT89L85APR1
3.3V Interface Transceiver IC 702-MT89L85APR1
IC TDM/TSI SWITCH 256X256 44PLCC / Switch Fabric 256 x 256 16.384Mbps 3.3V 44-Pin PLCC T/R Product overview: MT89L85APR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L85APR1 can be used for catalog matching and distributor lookup.

IC TDM/TSI SWITCH 256X256 44PLCC / Switch Fabric 256 x 256 16.384Mbps 3.3V 44-Pin PLCC T/R Product overview: MT89L85APR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L85APR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 790215-MT89L85APR1 702-MT89L85APR1
Product Name Interface - Interface - Telecom - MT89L85APR1 3.3V Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details
Interface - Controllers - CG8352AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
16-bit transceiver/register with dual enable; 3-state - 74ALVCH16652DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details