Microsemi Corp. Interface - Interface - Telecom - MT89L85AP1 MT89L85AP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080993-MT89L85AP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080993-MT89L85AP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT89L85AP1 - 1080993-MT89L85AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT89L85AP1
1080993-MT89L85AP1
Interface - Interface - Telecom - MT89L85AP1 1080993-MT89L85AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080993-MT89L85AP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Switch Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080993-MT89L85AP1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.51x16.51)
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080993-MT89L85AP1
Product Name Interface - Interface - Telecom - MT89L85AP1
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Power Switch ICs - 2547184 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TDSO-8
View Details
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details