Microsemi Corp. Interface - Interface - Telecom - MT89L85AN1 MT89L85AN1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790214-MT89L85AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT89L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): MT89L85AN; MT89L85ANR; MT89L85AP1; MT89L85APR1; Introduction Date: June 12, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790214-MT89L85AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT89L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): MT89L85AN; MT89L85ANR; MT89L85AP1; MT89L85APR1; Introduction Date: June 12, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT89L85AN1 - 790214-MT89L85AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT89L85AN1
790214-MT89L85AN1
Interface - Interface - Telecom - MT89L85AN1 790214-MT89L85AN1
Manufacturer: Microsemi Corporation Win Source Part Number: 790214-MT89L85AN1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT89L85 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): MT89L85AN; MT89L85ANR; MT89L85AP1; MT89L85APR1; Introduction Date: June 12, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790214-MT89L85AN1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Switch
Part Status: Obsolete(EOL)
Family Name: MT89L85
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): MT89L85AN; MT89L85ANR; MT89L85AP1; MT89L85APR1;
Introduction Date: June 12, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Interface Transceiver IC - 702-MT89L85AN1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
702-MT89L85AN1
SSOP Interface Transceiver IC 702-MT89L85AN1
Digital Time Switch, CMOS, PDSO48, 0.300 INCH, LEAD FREE, PLASTIC, MO-118AA, SSOP-48 Product overview: MT89L85AN1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L85AN1 can be used for catalog matching and distributor lookup.

Digital Time Switch, CMOS, PDSO48, 0.300 INCH, LEAD FREE, PLASTIC, MO-118AA, SSOP-48 Product overview: MT89L85AN1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT89L85AN1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 790214-MT89L85AN1 702-MT89L85AN1
Product Name Interface - Interface - Telecom - MT89L85AN1 SSOP Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C638034-LQXC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details