Manufacturer: Microsemi Corporation
Win Source Part Number: 1080991-MT89L80ANR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Switch
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1080991-MT89L80ANR1 |
| Product Name | Interface - Interface - Telecom - MT89L80ANR1 |
| Supply Voltage | Other; 3 V ~ 3.6 V |