Microsemi Corp. 5V Interface Transceiver IC MT8986AE1

Description
IC TDM/TSI SWITCH 512X256 40DIP / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 5V Product overview: MT8986AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8986AE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TDM/TSI SWITCH 512X256 40DIP / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 5V Product overview: MT8986AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8986AE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 702-MT8986AE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
702-MT8986AE1
5V Interface Transceiver IC 702-MT8986AE1
IC TDM/TSI SWITCH 512X256 40DIP / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 5V Product overview: MT8986AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8986AE1 can be used for catalog matching and distributor lookup.

IC TDM/TSI SWITCH 512X256 40DIP / Switch Fabric 256 x 256/512 x 256/128 x 128 131.072Mbps 5V Product overview: MT8986AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8986AE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - MT8986AE1 - 790213-MT8986AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8986AE1
790213-MT8986AE1
Interface - Interface - Telecom - MT8986AE1 790213-MT8986AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790213-MT8986AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 40-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Switch Family Name: MT8986 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 40-PDIP Introduction Date: July 24, 1995 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790213-MT8986AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 40-DIP (0.600", 15.24mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Switch
Family Name: MT8986
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 40-PDIP
Introduction Date: July 24, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-MT8986AE1 790213-MT8986AE1
Product Name 5V Interface Transceiver IC Interface - Interface - Telecom - MT8986AE1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details