Microsemi Corp. Interface - Interface - Telecom - MT8985AE1 MT8985AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790212-MT8985AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 40-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT8985 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MT8985AE; MT8985AL1; MT8985APR1; MT8985AP1; Introduction Date: July 24, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790212-MT8985AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 40-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT8985 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MT8985AE; MT8985AL1; MT8985APR1; MT8985AP1; Introduction Date: July 24, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8985AE1 - 790212-MT8985AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8985AE1
790212-MT8985AE1
Interface - Interface - Telecom - MT8985AE1 790212-MT8985AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790212-MT8985AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 40-DIP (0.600", 15.24mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Switch Part Status: Obsolete(EOL) Family Name: MT8985 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MT8985AE; MT8985AL1; MT8985APR1; MT8985AP1; Introduction Date: July 24, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790212-MT8985AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 40-DIP (0.600", 15.24mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Switch
Part Status: Obsolete(EOL)
Family Name: MT8985
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): MT8985AE; MT8985AL1; MT8985APR1; MT8985AP1;
Introduction Date: July 24, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790212-MT8985AE1
Product Name Interface - Interface - Telecom - MT8985AE1
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Universal Bus Functions - 74ALVC162836ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers