Microsemi Corp. Interface - Interface - Telecom - MT8980DP1 MT8980DP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080985-MT8980DP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.57x16.57) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080985-MT8980DP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.57x16.57) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8980DP1 - 1080985-MT8980DP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8980DP1
1080985-MT8980DP1
Interface - Interface - Telecom - MT8980DP1 1080985-MT8980DP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080985-MT8980DP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.57x16.57) Purpose: Switch Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080985-MT8980DP1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.57x16.57)
Purpose: Switch
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080985-MT8980DP1
Product Name Interface - Interface - Telecom - MT8980DP1
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907051 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Power Switch ICs - 2580776 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers