Microsemi Corp. Interface - Interface - Telecom - MT8979APR1 MT8979APR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 132029-MT8979APR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Transceiver Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 132029-MT8979APR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Transceiver Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8979APR1 - 132029-MT8979APR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8979APR1
132029-MT8979APR1
Interface - Interface - Telecom - MT8979APR1 132029-MT8979APR1
Manufacturer: Microsemi Corporation Win Source Part Number: 132029-MT8979APR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Purpose: Transceiver Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 132029-MT8979APR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Purpose: Transceiver
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT8979APR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8979APR1
Interface Transceiver IC 702-MT8979APR1
Framer, CMOS, PQCC44, LEAD FREE, PLASTIC, MS-018AC, LCC-44 Product overview: MT8979APR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8979APR1 can be used for catalog matching and distributor lookup.

Framer, CMOS, PQCC44, LEAD FREE, PLASTIC, MS-018AC, LCC-44 Product overview: MT8979APR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8979APR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT8979APR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT8979APR1
Telecom MT8979APR1
Telecom IC Transceiver 44-PLCC

Telecom IC Transceiver 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 132029-MT8979APR1 702-MT8979APR1 MT8979APR1
Product Name Interface - Interface - Telecom - MT8979APR1 Interface Transceiver IC Telecom
Device Type Transceiver Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 44-PLCC 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE5007T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 4.5
Package Type QFNL; QFN
View Details
3 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Switch ICs - 1464722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details