Microsemi Corp. Interface - Interface - Telecom - MT8979AE MT8979AE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045052-MT8979AE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Transceiver Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045052-MT8979AE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Transceiver Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8979AE - 045052-MT8979AE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8979AE
045052-MT8979AE
Interface - Interface - Telecom - MT8979AE 045052-MT8979AE
Manufacturer: Microsemi Corporation Win Source Part Number: 045052-MT8979AE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Transceiver Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045052-MT8979AE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Purpose: Transceiver
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Interface Transceiver IC - 702-MT8979AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
702-MT8979AE
DIP Interface Transceiver IC 702-MT8979AE
Framer, CMOS, PDIP28, 0.600 INCH, PLASTIC, MS-011AB, DIP-28 Product overview: MT8979AE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8979AE can be used for catalog matching and distributor lookup.

Framer, CMOS, PDIP28, 0.600 INCH, PLASTIC, MS-011AB, DIP-28 Product overview: MT8979AE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8979AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045052-MT8979AE 702-MT8979AE
Product Name Interface - Interface - Telecom - MT8979AE DIP Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 1900962 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details