Microsemi Corp. Interface - Interface - Telecom - MT8967AS1 MT8967AS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208900-MT8967AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208900-MT8967AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8967AS1 - 208900-MT8967AS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8967AS1
208900-MT8967AS1
Interface - Interface - Telecom - MT8967AS1 208900-MT8967AS1
Manufacturer: Microsemi Corporation Win Source Part Number: 208900-MT8967AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 208900-MT8967AS1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Purpose: PCM CODEC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 208900-MT8967AS1
Product Name Interface - Interface - Telecom - MT8967AS1
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897966 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface Transceiver IC - 704-74ABT245D,623 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers