Microsemi Corp. Interface - Interface - Telecom - MT8963ASR1 MT8963ASR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 126251-MT8963ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 126251-MT8963ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8963ASR1 - 126251-MT8963ASR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8963ASR1
126251-MT8963ASR1
Interface - Interface - Telecom - MT8963ASR1 126251-MT8963ASR1
Manufacturer: Microsemi Corporation Win Source Part Number: 126251-MT8963ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 126251-MT8963ASR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Purpose: PCM CODEC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-MT8963ASR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8963ASR1
Interface Transceiver IC 702-MT8963ASR1
IC CODEC A-LAW PCM 20SOIC Product overview: MT8963ASR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8963ASR1 can be used for catalog matching and distributor lookup.

IC CODEC A-LAW PCM 20SOIC Product overview: MT8963ASR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8963ASR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - MT8963ASR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT8963ASR1
Telecom MT8963ASR1
Telecom IC PCM CODEC 20-SOIC

Telecom IC PCM CODEC 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 126251-MT8963ASR1 702-MT8963ASR1 MT8963ASR1
Product Name Interface - Interface - Telecom - MT8963ASR1 Interface Transceiver IC Telecom
Device Type Codec Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32184-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details