Microsemi Corp. Interface - Interface - Telecom - MT8963AE1 MT8963AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790210-MT8963AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8963 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790210-MT8963AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8963 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8963AE1 - 790210-MT8963AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8963AE1
790210-MT8963AE1
Interface - Interface - Telecom - MT8963AE1 790210-MT8963AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790210-MT8963AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8963 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790210-MT8963AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: PCM CODEC
Interface: PCM
Family Name: MT8963
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ;
Introduction Date: January 19, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790210-MT8963AE1
Product Name Interface - Interface - Telecom - MT8963AE1
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - TP3070V-XG - Lingto Electronic Limited
Specs
Technology PCM Audio Interface
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details