Microsemi Corp. Interface - Interface - Telecom - MT8962ASR1 MT8962ASR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134821-MT8962ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 134821-MT8962ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8962ASR1 - 134821-MT8962ASR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8962ASR1
134821-MT8962ASR1
Interface - Interface - Telecom - MT8962ASR1 134821-MT8962ASR1
Manufacturer: Microsemi Corporation Win Source Part Number: 134821-MT8962ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Purpose: PCM CODEC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 134821-MT8962ASR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Purpose: PCM CODEC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT8962ASR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8962ASR1
Interface Transceiver IC 702-MT8962ASR1
IC CODEC U-LAW PCM 20SOIC Product overview: MT8962ASR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8962ASR1 can be used for catalog matching and distributor lookup.

IC CODEC U-LAW PCM 20SOIC Product overview: MT8962ASR1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8962ASR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 134821-MT8962ASR1 702-MT8962ASR1
Product Name Interface - Interface - Telecom - MT8962ASR1 Interface Transceiver IC
Device Type Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900962P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
SN74AVC6T622 Audio Codec AC'97 Voltage-Translation Transceiver - SN74AVC6T622PWR - Texas Instruments
Specs
Device Type Transceiver; Codec
Features RoHS
Supply Voltage 1.2V; 3.6V
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details