Manufacturer: Microsemi Corporation
Win Source Part Number: 208897-MT8962ASR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Purpose: PCM CODEC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CODEC U-LAW PCM 20SOIC Product overview: MT8962ASR from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8962ASR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 208897-MT8962ASR | 702-MT8962ASR |
| Product Name | Interface - Interface - Telecom - MT8962ASR | Interface Transceiver IC |
| Device Type | Codec | Transceiver |