Microsemi Corp. Interface - Interface - Telecom - MT8962AE1 MT8962AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790209-MT8962AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8962 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790209-MT8962AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8962 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8962AE1 - 790209-MT8962AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8962AE1
790209-MT8962AE1
Interface - Interface - Telecom - MT8962AE1 790209-MT8962AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790209-MT8962AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8962 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790209-MT8962AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: PCM CODEC
Interface: PCM
Family Name: MT8962
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ;
Introduction Date: January 19, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT8962AE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8962AE1
Interface Transceiver IC 702-MT8962AE1
IC CODEC U-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube Product overview: MT8962AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8962AE1 can be used for catalog matching and distributor lookup.

IC CODEC U-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube Product overview: MT8962AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8962AE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 790209-MT8962AE1 702-MT8962AE1
Product Name Interface - Interface - Telecom - MT8962AE1 Interface Transceiver IC
Device Type Sensor Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GMX - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Specialized - AD9985ABSTZ-110 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details