Microsemi Corp. Interface - Interface - Telecom - MT8961AE1 MT8961AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790208-MT8961AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8961 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790208-MT8961AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8961 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8961AE1 - 790208-MT8961AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8961AE1
790208-MT8961AE1
Interface - Interface - Telecom - MT8961AE1 790208-MT8961AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790208-MT8961AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8961 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790208-MT8961AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 18-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: PCM CODEC
Interface: PCM
Family Name: MT8961
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ;
Introduction Date: January 19, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790208-MT8961AE1
Product Name Interface - Interface - Telecom - MT8961AE1
Device Type Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD9888KSZ-100 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details