Microsemi Corp. Interface - Interface - Telecom - MT8960AE1 MT8960AE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790207-MT8960AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8960 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790207-MT8960AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8960 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8960AE1 - 790207-MT8960AE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8960AE1
790207-MT8960AE1
Interface - Interface - Telecom - MT8960AE1 790207-MT8960AE1
Manufacturer: Microsemi Corporation Win Source Part Number: 790207-MT8960AE1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 18-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 4.75 V ~ 5.25 V Function: PCM CODEC Interface: PCM Family Name: MT8960 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ; Introduction Date: January 19, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790207-MT8960AE1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 18-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: PCM CODEC
Interface: PCM
Family Name: MT8960
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): TCM320AC54CDW; TCM320AC54CN; TCM320AC54CN; TCM320AC54CDWR ;
Introduction Date: January 19, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT8960AE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8960AE1
Interface Transceiver IC 702-MT8960AE1
IC CODEC ICO-2CMOS 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube Product overview: MT8960AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8960AE1 can be used for catalog matching and distributor lookup.

IC CODEC ICO-2CMOS 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube Product overview: MT8960AE1 from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8960AE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 790207-MT8960AE1 702-MT8960AE1
Product Name Interface - Interface - Telecom - MT8960AE1 Interface Transceiver IC
Device Type Sensor Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data