Microsemi Corp. Interface - Interface - Telecom - MT8952BS1 MT8952BS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790206-MT8952BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Controller Family Name: MT8952B Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MT8952BS; MT8952BE1; MT8952BPR1; MT8952BP; ; Introduction Date: September 23, 1996 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790206-MT8952BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Controller Family Name: MT8952B Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MT8952BS; MT8952BE1; MT8952BPR1; MT8952BP; ; Introduction Date: September 23, 1996 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8952BS1 - 790206-MT8952BS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8952BS1
790206-MT8952BS1
Interface - Interface - Telecom - MT8952BS1 790206-MT8952BS1
Manufacturer: Microsemi Corporation Win Source Part Number: 790206-MT8952BS1 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Controller Family Name: MT8952B Categories: Integrated Circuits (ICs) Operating Supply Current: 1μA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MT8952BS; MT8952BE1; MT8952BPR1; MT8952BP; ; Introduction Date: September 23, 1996 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 790206-MT8952BS1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Controller
Family Name: MT8952B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1μA
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MT8952BS; MT8952BE1; MT8952BPR1; MT8952BP; ;
Introduction Date: September 23, 1996
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8952BS1
Telecom Interface ICs MT8952BS1
Telecom Interface ICs Pb Free HDLC PROTOCOL CONTROLLER

Telecom Interface ICs Pb Free HDLC PROTOCOL CONTROLLER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 790206-MT8952BS1 MT8952BS1
Product Name Interface - Interface - Telecom - MT8952BS1 Telecom Interface ICs
Supply Voltage Other; 4.75 V ~ 5.25 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CP8770ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers