Microsemi Corp. Interface - Interface - Telecom - MT8952BPR1 MT8952BPR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045049-MT8952BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045049-MT8952BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8952BPR1 - 045049-MT8952BPR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8952BPR1
045049-MT8952BPR1
Interface - Interface - Telecom - MT8952BPR1 045049-MT8952BPR1
Manufacturer: Microsemi Corporation Win Source Part Number: 045049-MT8952BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045049-MT8952BPR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - MT8952BPR1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8952BPR1
Telecom Interface ICs MT8952BPR1
Telecom Interface ICs Pb Free HDLC Controller, PLCC

Telecom Interface ICs Pb Free HDLC Controller, PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 045049-MT8952BPR1 MT8952BPR1
Product Name Interface - Interface - Telecom - MT8952BPR1 Telecom Interface ICs
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-BCM56628B2IFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details