Microsemi Corp. Interface - Interface - Telecom - MT8952BP1 MT8952BP1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080977-MT8952BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080977-MT8952BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8952BP1 - 1080977-MT8952BP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8952BP1
1080977-MT8952BP1
Interface - Interface - Telecom - MT8952BP1 1080977-MT8952BP1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080977-MT8952BP1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Purpose: Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080977-MT8952BP1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT8952BP1
Telecom Interface ICs MT8952BP1
Telecom Interface ICs Pb Free HDLC Controller, PLCC

Telecom Interface ICs Pb Free HDLC Controller, PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1080977-MT8952BP1 MT8952BP1
Product Name Interface - Interface - Telecom - MT8952BP1 Telecom Interface ICs
Supply Voltage Other; 4.75 V ~ 5.25 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 8986902 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 20 v
Package Type To-252
Pins 5 #
View Details