Microsemi Corp. Interface - Interface - Telecom - MT8920BPR1 MT8920BPR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 122048-MT8920BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 122048-MT8920BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8920BPR1 - 122048-MT8920BPR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8920BPR1
122048-MT8920BPR1
Interface - Interface - Telecom - MT8920BPR1 122048-MT8920BPR1
Manufacturer: Microsemi Corporation Win Source Part Number: 122048-MT8920BPR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 122048-MT8920BPR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 122048-MT8920BPR1
Product Name Interface - Interface - Telecom - MT8920BPR1
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details