Microsemi Corp. Interface - Interface - Telecom - MT8920BE1 MT8920BE1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208896-MT8920BE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208896-MT8920BE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8920BE1 - 208896-MT8920BE1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8920BE1
208896-MT8920BE1
Interface - Interface - Telecom - MT8920BE1 208896-MT8920BE1
Manufacturer: Microsemi Corporation Win Source Part Number: 208896-MT8920BE1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 208896-MT8920BE1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 208896-MT8920BE1
Product Name Interface - Interface - Telecom - MT8920BE1
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1460474 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Universal Bus Functions - 74ALVCH16601DGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers