Microsemi Corp. Interface - Interface - Telecom - MT8920BE MT8920BE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045047-MT8920BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045047-MT8920BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8920BE - 045047-MT8920BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8920BE
045047-MT8920BE
Interface - Interface - Telecom - MT8920BE 045047-MT8920BE
Manufacturer: Microsemi Corporation Win Source Part Number: 045047-MT8920BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Purpose: Telecom Circuit Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045047-MT8920BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Purpose: Telecom Circuit
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-MT8920BE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT8920BE
Interface Transceiver IC 702-MT8920BE
IC TDM/TSI ST-BUS 32CH 28DIP Product overview: MT8920BE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BE can be used for catalog matching and distributor lookup.

IC TDM/TSI ST-BUS 32CH 28DIP Product overview: MT8920BE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8920BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045047-MT8920BE 702-MT8920BE
Product Name Interface - Interface - Telecom - MT8920BE Interface Transceiver IC
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers