Microsemi Corp. Interface - Interface - Telecom - MT88L89ASR1 MT88L89ASR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106820-MT88L89ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106820-MT88L89ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L89ASR1 - 106820-MT88L89ASR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L89ASR1
106820-MT88L89ASR1
Interface - Interface - Telecom - MT88L89ASR1 106820-MT88L89ASR1
Manufacturer: Microsemi Corporation Win Source Part Number: 106820-MT88L89ASR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 106820-MT88L89ASR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Purpose: DTMF Transceiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 106820-MT88L89ASR1
Product Name Interface - Interface - Telecom - MT88L89ASR1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details