Microsemi Corp. Interface - Interface - Telecom - MT88L89AS1 MT88L89AS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080976-MT88L89AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 228
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1080976-MT88L89AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L89AS1 - 1080976-MT88L89AS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L89AS1
1080976-MT88L89AS1
Interface - Interface - Telecom - MT88L89AS1 1080976-MT88L89AS1
Manufacturer: Microsemi Corporation Win Source Part Number: 1080976-MT88L89AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 228

Manufacturer: Microsemi Corporation
Win Source Part Number: 1080976-MT88L89AS1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Purpose: DTMF Transceiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1080976-MT88L89AS1
Product Name Interface - Interface - Telecom - MT88L89AS1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8275167 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 34 v
Package Type Dso
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details