Microsemi Corp. Interface - Interface - Telecom - MT88L85ANR1 MT88L85ANR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045046-MT88L85ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045046-MT88L85ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L85ANR1 - 045046-MT88L85ANR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L85ANR1
045046-MT88L85ANR1
Interface - Interface - Telecom - MT88L85ANR1 045046-MT88L85ANR1
Manufacturer: Microsemi Corporation Win Source Part Number: 045046-MT88L85ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Purpose: DTMF Transceiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045046-MT88L85ANR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Purpose: DTMF Transceiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 045046-MT88L85ANR1
Product Name Interface - Interface - Telecom - MT88L85ANR1
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 710-CY7B933-400JC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Dual buffer/line driver; 3-state - 74AHC2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers