Microsemi Corp. Interface - Interface - Telecom - MT88L70AS1 MT88L70AS1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045044-MT88L70AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045044-MT88L70AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L70AS1 - 045044-MT88L70AS1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L70AS1
045044-MT88L70AS1
Interface - Interface - Telecom - MT88L70AS1 045044-MT88L70AS1
Manufacturer: Microsemi Corporation Win Source Part Number: 045044-MT88L70AS1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-SOIC Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045044-MT88L70AS1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-SOIC
Purpose: DTMF Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 045044-MT88L70AS1
Product Name Interface - Interface - Telecom - MT88L70AS1
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-I/P - 225801-MCP2551-I/P - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details