Manufacturer: Microchip Technology
Win Source Part Number: 225801-MCP2551-I/P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Family Name: MCP2551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MCP2551T-I/SNG; MCP2551T-I/SN; MCP2551-I/SN;
Introduction Date: June 04, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 8DIP
1/1 Transceiver Half CANbus 8-PDIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 225801-MCP2551-I/P | MCP2551-I/P | MCP2551-I/P |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2551-I/P | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 8-DIP (0.300\", 7.62mm) |