Microsemi Corp. Interface - Interface - Telecom - MT88L70ANR1 MT88L70ANR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045043-MT88L70ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT88L70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): CM88L70CQI; CM88L70CPEI; CM88L70QI; CM88L70CTSI ; Introduction Date: July 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045043-MT88L70ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT88L70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): CM88L70CQI; CM88L70CPEI; CM88L70QI; CM88L70CTSI ; Introduction Date: July 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L70ANR1 - 045043-MT88L70ANR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L70ANR1
045043-MT88L70ANR1
Interface - Interface - Telecom - MT88L70ANR1 045043-MT88L70ANR1
Manufacturer: Microsemi Corporation Win Source Part Number: 045043-MT88L70ANR1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Family Name: MT88L70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): CM88L70CQI; CM88L70CPEI; CM88L70QI; CM88L70CTSI ; Introduction Date: July 19, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 045043-MT88L70ANR1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: MT88L70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Purpose: DTMF Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): CM88L70CQI; CM88L70CPEI; CM88L70QI; CM88L70CTSI ;
Introduction Date: July 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
MT88L70ANR1
Telecom Interface ICs MT88L70ANR1
Telecom Interface ICs Pb Free 3 VOLT INTEGRATED DTMF RECEIVER

Telecom Interface ICs Pb Free 3 VOLT INTEGRATED DTMF RECEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 045043-MT88L70ANR1 MT88L70ANR1
Product Name Interface - Interface - Telecom - MT88L70ANR1 Telecom Interface ICs
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CP8770BT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers