Microsemi Corp. Interface - Interface - Telecom - MT88L70AE MT88L70AE

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045042-MT88L70AE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Family Name: MT88L70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): M-88L70-01P; CM88L70CSI; CM88L70SI; MT88L70AS; Introduction Date: July 19, 2001 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 045042-MT88L70AE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Family Name: MT88L70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): M-88L70-01P; CM88L70CSI; CM88L70SI; MT88L70AS; Introduction Date: July 19, 2001 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88L70AE - 045042-MT88L70AE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88L70AE
045042-MT88L70AE
Interface - Interface - Telecom - MT88L70AE 045042-MT88L70AE
Manufacturer: Microsemi Corporation Win Source Part Number: 045042-MT88L70AE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Family Name: MT88L70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 18-PDIP Purpose: DTMF Receiver Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 2mA Alternative Parts (Cross-Reference): M-88L70-01P; CM88L70CSI; CM88L70SI; MT88L70AS; Introduction Date: July 19, 2001 ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 045042-MT88L70AE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Family Name: MT88L70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-PDIP
Purpose: DTMF Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 2mA
Alternative Parts (Cross-Reference): M-88L70-01P; CM88L70CSI; CM88L70SI; MT88L70AS;
Introduction Date: July 19, 2001
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.58MHz 3V Interface Transceiver IC - 702-MT88L70AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.58MHz 3V Interface Transceiver IC
702-MT88L70AE
3.58MHz 3V Interface Transceiver IC 702-MT88L70AE
IC RECEIVER DTMF 18DIP / DTMF RX 3.58MHz CMOS 3V 18-Pin PDIP Tube Product overview: MT88L70AE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.58MHz, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.58MHz, 3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT88L70AE can be used for catalog matching and distributor lookup.

IC RECEIVER DTMF 18DIP / DTMF RX 3.58MHz CMOS 3V 18-Pin PDIP Tube Product overview: MT88L70AE from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.58MHz, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.58MHz, 3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT88L70AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 045042-MT88L70AE 702-MT88L70AE
Product Name Interface - Interface - Telecom - MT88L70AE 3.58MHz 3V Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 753-ADM8668T A12 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details