Microsemi Corp. Interface - Interface - Telecom - MT88E45BSR1 MT88E45BSR1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790204-MT88E45BSR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Function: Telecom Circuit Interface: 4-Wire Family Name: MT88E45B Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MT88E45BSR; MT88E45BS; MT88E45BN; MT88E45BN1; Introduction Date: September 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 790204-MT88E45BSR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Function: Telecom Circuit Interface: 4-Wire Family Name: MT88E45B Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MT88E45BSR; MT88E45BS; MT88E45BN; MT88E45BN1; Introduction Date: September 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT88E45BSR1 - 790204-MT88E45BSR1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT88E45BSR1
790204-MT88E45BSR1
Interface - Interface - Telecom - MT88E45BSR1 790204-MT88E45BSR1
Manufacturer: Microsemi Corporation Win Source Part Number: 790204-MT88E45BSR1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Function: Telecom Circuit Interface: 4-Wire Family Name: MT88E45B Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MT88E45BSR; MT88E45BS; MT88E45BN; MT88E45BN1; Introduction Date: September 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 790204-MT88E45BSR1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Telecom Circuit
Interface: 4-Wire
Family Name: MT88E45B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MT88E45BSR; MT88E45BS; MT88E45BN; MT88E45BN1;
Introduction Date: September 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 790204-MT88E45BSR1
Product Name Interface - Interface - Telecom - MT88E45BSR1
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-726 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1660814 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 28 v
Package Type Dso-8-43
View Details